CEN - EN ISO 12156-1

Diesel fuel - Assessment of lubricity using the highfrequency reciprocating rig (HFRR) - Part 1: Test method

inactive
Organization: CEN
Publication Date: 1 March 2016
Status: inactive
Page Count: 26
ICS Code (Liquid fuels): 75.160.20
scope:

This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a lubricityenhancing additive. It defines two methods for measurement of the wear scar; Method "A" - Digital camera, and Method "B" - Visual observation.

This test method applies to fuels used in diesel engines.

NOTE It is not known if this test method will predict the performance of all additive/fuel combinations, including paraffinic fuels for which no additional correlation testing has been performed. Nevertheless, no data has been presented to suggest that such fuels are not within scope.

Document History

September 1, 2023
Diesel fuel - Assessment of lubricity using the highfrequency reciprocating rig (HFRR) - Part 1: Test method
This document specifies a test method using the high-frequency reciprocating rig (HFRR) with a digital camera, for assessing the lubricating property of petroleum-based middle distillate fuels,...
November 1, 2018
Diesel fuel - Assessment of lubricity using the hig-hfrequency reciprocating rig (HFRR) - Part 1: Test method
This document specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which could contain a...
EN ISO 12156-1
March 1, 2016
Diesel fuel - Assessment of lubricity using the highfrequency reciprocating rig (HFRR) - Part 1: Test method
This part of ISO 12156 specifies a test method using the high-frequency reciprocating rig (HFRR), for assessing the lubricating property of diesel fuels, including those fuels which may contain a...
October 1, 2006
Diesel fuel - Assessment of lubricity using the high-frequency reciprocating rig (HFRR) - Part 1: Test method
A description is not available for this item.
March 1, 2000
Diesel Fuel - Assessment of Lubricity Using the High-Frequency Reciprocating Rig (HFRR) - Part 1: Test Method
A description is not available for this item.

References

Advertisement