DLA - DSCC-VID-V62/03614 REV A
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 11 ANALOG INPUTS, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 22 February 2007 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing documents the general requirements of a high performance 12-bit analog-to-digital converter microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and an operating temperature range of -55°C to +125°C for device type 02.
Document History
June 25, 2018
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 11 ANALOG INPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 12-bit analog-to-digital converter microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and...
June 4, 2012
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 11 ANALOG INPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 12-bit analog-to-digital converter microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and...
DSCC-VID-V62/03614 REV A
February 22, 2007
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 11 ANALOG INPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 12-bit analog-to-digital converter microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and...
January 9, 2003
MICROCIRCUIT, DIGITAL-LINEAR, 12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS, MONOLITHIC SILICON
A description is not available for this item.