ETSI - EN 300 341

Land Mobile Service; Radio equipment using an integral antenna transmitting signals to initiate a specific response in the receiver; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU

active, Most Current
Organization: ETSI
Publication Date: 1 March 2016
Status: active
Page Count: 62
scope:

The present document applies to constant envelope angle modulation systems for use in the land mobile service, using the available bandwidth, operating on radio frequencies between 30 MHz and 1 GHz, with channel separations of 12,5 kHz, 20 kHz and 25 kHz intended for transmission and/or reception of signals used to initiate a specific response in the receiver.

The present document applies to non-speech and to the non-speech part of combined speech/non-speech analogue equipment. In the present document, non-speech radio equipment is defined as a radio equipment transmitting a signal to initiate a specific response in the receiver. The equipment comprises a transmitter and associated encoder and/or a receiver and associated decoder. The encoder and/or decoder may be a separate piece of equipment, in which case compliance to the present document covers the encoder and/or decoder in connection with the transmitter and/or receiver equipment.

In the present document different requirements are given for the different radio frequency bands, channel separations, environmental conditions and types of equipment, where appropriate.

The type of equipment covered by the present document is handportable stations with integral antennas.

The present document contains requirements to demonstrate that "... Radio equipment shall be so constructed that it both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference" and that "....radio equipment supports certain features ensuring access to emergency services" [i.5].

In addition to the present document, other ENs that specify technical requirements in respect of essential requirements under other parts of article 3 of the Radio Equipment Directive [i.5] may apply to equipment within the scope of the present document.

Document History

EN 300 341
March 1, 2016
Land Mobile Service; Radio equipment using an integral antenna transmitting signals to initiate a specific response in the receiver; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document applies to constant envelope angle modulation systems for use in the land mobile service, using the available bandwidth, operating on radio frequencies between 30 MHz and 1 GHz,...
December 1, 2015
Land Mobile Service; Radio equipment using an integral antenna transmitting signals to initiate a specific response in the receiver; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document applies to constant envelope angle modulation systems for use in the land mobile service, using the available bandwidth, operating on radio frequencies between 30 MHz and 1 GHz,...

References

Advertisement