ISO/IEC 16512-1
Information technology - Relayed Multicast Control Protocol (RMCP) - Framework
| Organization: | ISO |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Application layer): | 35.100.70 |
scope:
Relayed multicast protocol (RMCP) is a protocol which is used to realize a relayed multicast data transport scheme. Different from the conventional IP multicast, RMCP can configure a relayed multicast path that multicast traffic flows by using intermediate end-hosts. RMCP can be applied to the current unicast based IP network where IP multicast is not fully deployed.
This Recommendation | International Standard addresses the basic concepts needed to specify RMCP for relayed multicast. It defines the related terminology and proposes a framework for the future development of subsequent protocols. The framework covers network topology including network entities and the relationship among them, service scenarios, basic operations, and message format.
Document History