TIA TSB-31

Telecommunications Telephone Terminal Equipment Rationale and Measurement Guidelines for U.S. Network Protection-Addendum 3

active, Most Current
Buy Now
Organization: TIA
Publication Date: 1 March 2016
Status: active
Page Count: 20
scope:

This addendum provides changes to TSB-31-D, Telecommunications - Telephone Terminal Equipment - Rationale and Measurement Guidelines for U.S. Network Protection. It supersedes the TSB-31-D-1 addendum to the above document.

Clause 2 of this document provides changes to clause 3, REFERENCES and to sub-clause 5.5, Suggested Equipment List (SEL) of TSB-31-D.

Clause 3 of this document provides completely new text for sub-clause 14.2 of TSB-31-D on test procedures for receive volume control. The new text incorporates the changes to the original text of sub-clause 14.2 that were made by TSB-31-D-1 and adds additional text referencing conversational gain test procedures in accordance with ANSI/TIA-4965.

Clause 4 of this document provides the actual conversational gain test procedures in the form of a new Appendix F to be added to TSB-31-D.

The other clauses and sub-clauses in TSB-31-D are not affected.

For the changes provided in Clause 2, additions to the text are shown underlined and deletions are shown using strikeout. The new text provided for sub-clause 14.2 in Clause 3 is a complete replacement for the existing text. Changes resulting from combining that existing text with the text previously provided in Addendum 1 are not marked. Only the additional changes made by this Addendum are shown using underlining and strikeout. Likewise, the completely new Appendix F text in Clause 4 is not otherwise marked. Words that appear in underlined italics are intended as instructions to the reader.

Document History

October 1, 2016
Telecommunications Telephone Terminal Equipment Rationale and Measurement Guidelines for U.S. Network Protection-Addendum 4
This addendum provides changes to TSB-31-D, Telecommunications – Telephone Terminal Equipment – Rationale and Measurement Guidelines for U.S. Network Protection and to its addendum TSB-31-D-2. Where...
TIA TSB-31
March 1, 2016
Telecommunications Telephone Terminal Equipment Rationale and Measurement Guidelines for U.S. Network Protection-Addendum 3
This addendum provides changes to TSB-31-D, Telecommunications – Telephone Terminal Equipment – Rationale and Measurement Guidelines for U.S. Network Protection. It supersedes the TSB-31-D-1 addendum...
January 1, 2015
Telecommunications Telephone Terminal Equipment Rationale and Measurement Guidelines for U.S. Network Protection-Addendum 2
This addendum provides changes to TSB-31-D, Telecommunications – Telephone Terminal Equipment – Rationale and Measurement Guidelines for U.S. Network Protection. Changes in this addendum include: -...
July 1, 2012
Telecommunications Telephone Terminal Equipment Rationale and Measurement Guidelines For U.S. Network Protection-Addendum 1
This addendum provides changes to TSB-31-D, Telecommunications – Telephone Terminal Equipment – Rationale and Measurement Guidelines for U.S. Network Protection. Clause 2 provides modifications to...
August 1, 2011
Telecommunications Telephone Terminal Equipment Rationale and Measurement Guidelines For U.S. Network Protection
This telecommunications systems bulletin (TSB) recommends test procedures, test equipment, and guidelines for determining compliance with the technical requirements of 47 C.F.R. Part 68 and the...
February 1, 2009
Telecommunications - Telephone Terminal Equipment – Rationale and Measurement Guidelines for U.S. Network Protection Addendum 1
This addendum provides changes to TSB-31-C, Telecommunications – Telephone Terminal Equipment – Rationale and Measurement Guidelines for U.S. Network Protection. Clause 2 contains an addition to the...
February 1, 2008
Telephone Terminal Equipment Rationale and Measurement Guidelines for U.S. Network Protection
This Document recommends test procedures, test equipment, and guidelines for determining compliance with the technical requirements of 47 CFR Part 68 and the technical criteria adopted by the ACTA....
February 1, 1998
Part 68 Rationale and Measurement Guidelines
A description is not available for this item.
January 1, 1992
Part 68 Rationale and Measurement Guidelines
A description is not available for this item.

References

Advertisement