ISO TS 20328

Imaging materials - Lenticular lens sheet - Measurements and specifications of dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2016
Status: active
Page Count: 20
ICS Code (Photographic equipment. Projectors): 37.040.10
scope:

This Technical Specification specifies the measurements and specifications of the dimensions of a lenticular lens sheet. It describes measurement methods and specifies the nominal sizes and target dimensions with tolerance. It also describes methods to test the stability of dimensions of the lenticular lens sheet.

This Technical Specification is applicable to lenticular lens sheets used in lenticular prints, including those that give an image the illusion of depth or make images appear to change/move as the image is viewed from different angles. Both impact and non-impact printing can be used to generate the images. Examples of the former are off-set, gravure and flexography, while the examples of the latter are silver halide, inkjet, dye diffusion thermal transfer and electrophotography.

Document History

ISO TS 20328
April 1, 2016
Imaging materials - Lenticular lens sheet - Measurements and specifications of dimensions
This Technical Specification specifies the measurements and specifications of the dimensions of a lenticular lens sheet. It describes measurement methods and specifies the nominal sizes and target...

References

Advertisement