IEC 60958-4-1

Digital audio interface - Part 4-1: Professional applications - Audio content

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2016
Status: active
Page Count: 24
ICS Code (Audio systems): 33.160.30
scope:

This part of IEC 60958 specifies the format for coding audio used for the audio content. Together with IEC 60958-1, IEC 60958-4-2, and IEC 60958-4-4, it specifies an interface for serial digital transmission of two channels of periodically sampled and linearly represented digital audio data from one transmitter to one receiver.

It is expected that the audio data will have been sampled at any of the sampling frequencies recognized by AES5. The capability of the interface to indicate other sample rates does not imply that it is recommended that equipment support these rates. To eliminate doubt, equipment specifications should define supported sampling frequencies.

 

Document History

IEC 60958-4-1
March 1, 2016
Digital audio interface - Part 4-1: Professional applications - Audio content
This part of IEC 60958 specifies the format for coding audio used for the audio content. Together with IEC 60958-1, IEC 60958-4-2, and IEC 60958-4-4, it specifies an interface for serial digital...

References

Advertisement