NPFC - MIL-PRF-19500/766

TRANSISTOR, PNP, SILICON, LOW-POWER, TYPE 2N5401, JANS, JANSR, JAN, JANTX, AND JANTXV

inactive
Buy Now
Organization: NPFC
Publication Date: 25 March 2016
Status: inactive
Page Count: 17
scope:

This specification covers the performance requirements for PNP silicon, low-power transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device type as specified in MIL-PRF-19500, two levels of product assurance are provided for die.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

January 8, 2021
TRANSISTOR, PNP, SILICON, LOW-POWER, TYPE 2N5401, JANS, JANSR, JAN, JANTX, AND JANTXV
Scope. This specification covers the performance requirements for PNP silicon, low-power transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device...
MIL-PRF-19500/766
March 25, 2016
TRANSISTOR, PNP, SILICON, LOW-POWER, TYPE 2N5401, JANS, JANSR, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNP silicon, low-power transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device type as...
November 10, 2014
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER, TYPE 2N5401UB, JANS, JANSR, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNP silicon, low-power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500, two...
November 26, 2012
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER, TYPE 2N5401UB, JANS, JANSR, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNP silicon, low-power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500, two...

References

Advertisement