DSF/IEC/TS 60076-20 ED. 1.0
IEC 60076-20 TS Ed.1: Power transformers - Part 20: Energy efficiency
| Organization: | DS |
| Status: | pending |
| Page Count: | 41 |
scope:
This part of IEC 60076 is applicable to transformers in the scope of IEC 60076-1. The energy performance levels given in section 6 are not applicable to the following transformers: - Transformers for high current rectifiers following IEC61378 series and IEC 60146 series. - Transformers for furnace applications - Transformers for offshore applications - Transformers for emergency or temporary mobile installations - Traction transformers for 16.7 Hz - Earthing transformers following IEC60076-6 - Transformers which cannot fulfil the energy performance requirements due to unavoidable size and weight limitations In this standard 'transformers' includes both separate winding transformers and autotransformers.
Document History