DSF/IEC/TR 62357-1 ED. 2.0

IEC 62357-1 TR Ed.2: Power systems management and associated information exchange - Part 1: Reference architecture

pending, Most Current
Organization: DS
Status: pending
Page Count: 108
scope:

Electricity grids from generation to consumers, including transmission and distribution, as well as energy markets are facing many new challenges while integrating an increasing variety of digital computing and communication technologies, electrical architectures, associated processes and services. The new challenges lead very often to support an increasing level of interaction between involved actors, components and systems. Then, it is key for IEC to propose a clear and comprehensive map of all standards which are contributing to support these interactions, in an open and interoperable way. The purpose of this document is to provide such map (as available in 2015), but also to bring the vision of the path which will be followed by the concerned IEC technical committees and working groups in the coming years (within the scope of IEC TC57), to improve the global efficiency, market relevancy and coverage of this set of standards.

Document History

DSF/IEC/TR 62357-1 ED. 2.0
IEC 62357-1 TR Ed.2: Power systems management and associated information exchange - Part 1: Reference architecture
Electricity grids from generation to consumers, including transmission and distribution, as well as energy markets are facing many new challenges while integrating an increasing variety of digital...
Advertisement