DSF/EN ISO 13141/PRA1

Electronic fee collection - Localisation augmentation communication for autonomous systems

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard establishes requirements for short-range communication for the purposes of augmenting the localization in autonomous electronic fee collection (EFC) systems. Localization augmentation serves to inform on-board equipment (OBE) about geographical location and the identification of a charge object. This International Standard specifies the provision of location and heading information and security means to protect from the manipulation of the OBE with false roadside equipment (RSE). The localization augmentation communication takes place between an OBE in a vehicle and fixed roadside equipment. This International Standard is applicable to OBE in an autonomous mode of operation. This International Standard defines attributes and functions for the purpose of localization augmentation, by making use of the dedicated short-range communications (DSRC) communication services provided by DSRC Layer 7, and makes these LAC attributes and functions available to the LAC applications at the RSE and the OBE. Attributes and functions are defined on the level of Application Data Units (ADUs, see Figure 1). As depicted in Figure 1, this International Standard is applicable to: - the application interface definition between OBE and RSE; - the interface to the DSRC application layer, as specified in ISO 15628 and EN 12834; - the use of the DSRC stack.

Document History

July 3, 2017
Electronic fee collection – Localisation augmentation communication for autonomous systems – Amendment 1 (ISO 13141:2015/Amd 1:2017)
This International Standard establishes requirements for short-range communication for the purposes of augmenting the localization in autonomous electronic fee collection (EFC) systems. Localization...
January 21, 2016
Electronic fee collection – Localisation augmentation communication for autonomous systems
This International Standard establishes requirements for short-range communication for the purposes of augmenting the localization in autonomous electronic fee collection (EFC) systems. Localization...
Electronic fee collection – Localisation augmentation communication for autonomous systems (ISO/DIS 13141:2023)
ISO 13141:2015 establishes requirements for short-range communication for the purposes of augmenting the localization in autonomous electronic fee collection (EFC) systems. Localization augmentation...
Electronic fee collection – Localisation augmentation communication for autonomous systems – Amendment 1 (ISO 13141:2015/FDAmd 1:2017)
This International Standard establishes requirements for short-range communication for the purposes of augmenting the localization in autonomous electronic fee collection (EFC) systems. Localization...
DSF/EN ISO 13141/PRA1
Electronic fee collection - Localisation augmentation communication for autonomous systems
This International Standard establishes requirements for short-range communication for the purposes of augmenting the localization in autonomous electronic fee collection (EFC) systems. Localization...
Electronic fee collection - Localisation augmentation communication for autonomous systems (ISO/FDIS 13141:2015)
This International Standard establishes requirements for short-range communication for the purposes of augmenting the localization in autonomous electronic fee collection (EFC) systems. Localization...
Electronic fee collection - Localisation augmentation communication for autonomous systems (ISO/DIS 13141:2013)
A description is not available for this item.

References

Advertisement