CEN - EN 1918-3
Gas infrastructure - Underground gas storage - Part 3: Functional recommendations for storage in solutionmined salt caverns
| Organization: | CEN |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This European Standard covers the functional recommendations for design, construction, testing, commissioning, operation, maintenance and abandonment of underground gas storage (UGS) facilities in solution-mined salt caverns up to and including the wellhead.
It specifies practices which are safe and environmentally acceptable.
For necessary surface facilities for underground gas storage, EN 1918-5 applies.
In this context "gas" is any hydrocarbon fuel:
- which is in a gaseous state at a temperature of 15 °C and under a pressure of 0,1 MPa (this includes natural gas, compressed natural gas (CNG) and liquefied petroleum gas (LPG). The stored product is also named fluid);
- which meets specific quality requirements in order to maintain underground storage integrity, performance, environmental compatibility and fulfils contractual requirements.
This European Standard specifies common basic principles for underground gas storage facilities. Users of this European Standard should be aware that more detailed standards and/or codes of practice exist. A nonexhaustive list of relevant standards can be found in Annex A. This European Standard is intended to be applied in association with these national standards and/or codes of practice and does not replace them.
In the event of conflicts in terms of more restrictive requirements in the national legislation/regulati
NOTE CEN/TR 13737 (all parts) contains:
- clarification of relevant legislation/regulati
- if appropriate, more restrictive national requirements;
- national contact point for the latest information.
This European Standard is not intended to be applied retrospectively to existing facilities.
Document History