CEN - EN 4162
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
| Organization: | CEN |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This European Standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated.
Classification: 1 100 MPa1) / 235 °C2).
1) Minimum tensile strength of the material at ambient temperature.
2) Maximum temperature that the bolt can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.
Document History