CENELEC - EN 61000-4-16
Electromagnetic compatibility (EMC) - Part 4-16: Testing and measurement techniques - Test for immunity to conducted, common mode disturbances in the frequency range 0 Hz to 150 kHz
| Organization: | CENELEC |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Immunity): | 33.100.20 |
scope:
This part of IEC 61000 relates to the immunity requirements and test methods for electrical and electronic equipment to conducted, common mode disturbances in the range d.c. to 150 kHz.
The object of this standard is to establish a common and reproducible basis for testing electrical and electronic equipment with the application of common mode disturbances to power supply, control, signal and communication ports.
This standard defines
• test voltage and current waveform;
• range of test levels;
• test equipment;
• test set-up;
• test procedures.
For some types of ports, for example ports intended to be used with highly balanced lines, additional test provisions may be established by product committee specifications.
The test is intended to demonstrate the immunity of electrical and electronic equipment when subjected to conducted, common mode disturbances such as those originating from power line currents and return leakage currents in the earthing/grounding system.
The disturbances produced by 400 Hz mains systems are not included in the scope of this standard.
Actual interference due to these disturbance phenomena is relatively rare, except in industrial plants. Product committees should therefore consider whether there is a justification for applying this standard in their product/product family standards (see also Clause 4).
This test is not relevant for equipment ports intended to be connected to short cables, having a length less than 20 m or less.
The immunity to harmonics and interharmonics, including mains signalling, on a.c. power ports (in differential mode) is not included in the scope of this standard and is covered by IEC 61000-4-13 and IEC 61000-4-19.
The immunity to conducted disturbances generated by intentional radio-frequency transmitters is not included in the scope of this standard and is covered by IEC 61000-4-6.
Document History