GMNA - 9984263

Metalized Finish for Lighting Applications

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 March 2016
Status: inactive
Page Count: 7
scope:

This specification covers the requirements for a metalized finish system to be used on exterior lighting applications only. 

Material Description. The system consist of all or a combination of the following: basecoat, metallic layer, protective topcoat. 

Applications. Typical applications are exterior lighting reflectors and bezels.

Document History

9984263
March 1, 2016
Metalized Finish for Lighting Applications
This specification covers the requirements for a metalized finish system to be used on exterior lighting applications only.  Material Description. The system consist of all or a combination of the...
December 1, 2004
Metalized Finish for Lighting Applications
This specification covers the requirements for a metalized finish system to be used on exterior lighting applications only. Material Description. The system consist of all or a combination of the...
September 1, 1998
Metalized Finish for Lighting Applications
1 SCOPE. This specification covers the requirements for an aluminum vacuum metalized finish to be used on lighting applications only, such as the bulb cavity reflectors.
January 1, 1995
Metalized Finish for Lighting Applications
A description is not available for this item.

References

Advertisement