GMW16799

Polyphthalamide – Impact Modified, Fuel Compatible, Heat Stabilized, Hot Water Moldable

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 March 2016
Status: active
Page Count: 5
scope:

Material Description. This standard covers the properties of impact modified, fuel compatible, heat stabilized polyphthalamide, injection moldable, hot water moldable.

Symbols. The material abbreviation according to SAE J1344 is >PPA-I<.

Applicability. Typical applications include fuel pump module and components.

Remarks. The specification is classified by level of impact modifiers:

T1: Impact modified.

T2: High impact modified

 

Document History

GMW16799
March 1, 2016
Polyphthalamide – Impact Modified, Fuel Compatible, Heat Stabilized, Hot Water Moldable
Material Description. This standard covers the properties of impact modified, fuel compatible, heat stabilized polyphthalamide, injection moldable, hot water moldable. Symbols. The material...
August 1, 2012
Polyphthalamide – Impact Modified, Fuel Compatible, Heat Stabilized, Hot Water Moldable
Material Description. This standard covers the properties of an impact modified, fuel compatible, heat stabilized polyphthalamide, injection moldable, hot water moldable. Symbols. The material...

References

Advertisement