DIN 965
Cross recessed countersunk flat head screws
| Organization: | DIN |
| Publication Date: | 1 August 1990 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Scope and field of application
This standard specifies requirements forM 1,6 toM 10 cross recessed countersunk head screws assigned to product grade A. See DIN 962 (or the standards referred to therein) for special screw types or finishes.
If, in special cases, screws are to comply with specifications other than those given in this standard (e.g. regarding property class or material) these shall be selected in accordance with the relevant standards.
Document History