CEN - EN 81-73

Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 73: Behaviour of lifts in the event of fire

inactive
Organization: CEN
Publication Date: 1 February 2016
Status: inactive
Page Count: 24
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Lifts. Escalators): 91.140.90
scope:

This European Standard specifies the special provisions and safety rules describing the behaviour of lifts in the event of fire in a building, on the basis of a recall signal(s) to the lift(s) control system.

This European Standard applies to new passenger lifts and goods passenger lifts with all types of drives. However, it may be used as a basis to improve the safety of existing passenger and goods passenger lifts.

This European Standard does not apply to

- lifts that remain in use in the event of fire e.g. firefighters lifts as defined in EN 81-72,

- lifts used for the evacuation of a building.

Document History

July 1, 2020
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 73: Behaviour of lifts in the event of fire
This document specifies the special provisions and safety rules describing the behaviour of lifts in the event of fire in a building, on the basis of a recall signal(s) to the lift(s) control system....
EN 81-73
February 1, 2016
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 73: Behaviour of lifts in the event of fire
This European Standard specifies the special provisions and safety rules describing the behaviour of lifts in the event of fire in a building, on the basis of a recall signal(s) to the lift(s)...
May 1, 2005
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts Part 73: Behaviour of lifts in the event of fire
A description is not available for this item.

References

Advertisement