IETF RFC 7777

Advertising Node Administrative Tags in OSPF

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 March 2016
Status: active
Page Count: 15
scope:

This document describes an extension to the OSPF protocol to add an optional operational capability that allows tagging and grouping of the nodes in an OSPF domain. This allows simplification, ease of management and control over route and path selection based on configured policies. This document describes an extension to the OSPF protocol to advertise node administrative tags. The node tags can be used to express and apply locally defined network policies, which are a very useful operational capability. Node tags may be used by either OSPF itself or other applications consuming information propagated via OSPF.

Document History

IETF RFC 7777
March 1, 2016
Advertising Node Administrative Tags in OSPF
This document describes an extension to the OSPF protocol to add an optional operational capability that allows tagging and grouping of the nodes in an OSPF domain. This allows simplification, ease...

References

Advertisement