IETF RFC 7798
RTP Payload Format for High Efficiency Video Coding (HEVC)
| Organization: | IETF |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 86 |
scope:
This memo describes an RTP payload format for the video coding standard ITU-T Recommendation H.265 and ISO/IEC International Standard 23008-2, both also known as High Efficiency Video Coding (HEVC) and developed by the Joint Collaborative Team on Video Coding (JCT-VC). The RTP payload format allows for packetization of one or more Network Abstraction Layer (NAL) units in each RTP packet payload as well as fragmentation of a NAL unit into multiple RTP packets. Furthermore, it supports transmission of an HEVC bitstream over a single stream as well as multiple RTP streams. When multiple RTP streams are used, a single transport or multiple transports may be utilized. The payload format has wide applicability in videoconferencing, Internet video streaming, and high-bitrate entertainment-qualit
Document History