CEN - EN 4138
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This European Standard specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated.
Classification: 1 100 MPa1) / 235 °C2)
Document History
EN 4138
March 1, 2016
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
This European Standard specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated....
November 1, 2009
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification : 1 100 MPa (at ambient temperature) / 235 degree C
A description is not available for this item.