ISO 22034-2
Steel wire and wire products - Part 2: Tolerances on wire dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
This part of ISO 22034 specifies the tolerances on the diameter of round wire and, where applicable, on the length of round wire cut to length, for bright (i.e. uncoated) steel wire, metallic-coated steel wire and non-metallic-coated steel wire.
This part of ISO 22034 applies to round wires in the diameter range 0,050 mm to 25,00 mm.
Document History
ISO 22034-2
April 1, 2016
Steel wire and wire products - Part 2: Tolerances on wire dimensions
This part of ISO 22034 specifies the tolerances on the diameter of round wire and, where applicable, on the length of round wire cut to length, for bright (i.e. uncoated) steel wire, metallic-coated...
October 1, 2007
Steel wire and wire products — Part 2: Tolerances on wire dimensions
A description is not available for this item.