ASHRAE OR-16-C065
An EnergyPlus/OpenStudio-based Fault Simulator for Buildings
| Organization: | ASHRAE |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 8 |
scope:
Building energy systems often consume in excess of 20% more electrical energy than was the design intent largely because of equipment performance degradation (e.g., filter or heat exchanger fouling), equipment failures, or detrimental interactions among subsystems such as cooling and then reheating of conditioned air. Identifying the root causes of efficiency losses is challenging because a gradual erosion of performance can be difficult to detect. Furthermore, diagnostic algorithm performance is limited by available fault ground truth data. An analytical framework and model-based simulation capability is desired to develop fault ground truth data that can be used to deploy robust diagnostics for building energy systems including building envelope, lighting, Heating, Ventilation and Air-conditioning (HVAC) equipment and systems, etc. Such fault simulators can also be used for fault impact analysis for risk management. An EnergyPlus/OpenStudi
Document History