DS/EN ISO 9169

Air quality - Definition and determination of performance characteristics of an automatic measuring system

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 August 2006
Status: active
Page Count: 42
ICS Code (Air quality in general): 13.040.01
scope:

This International Standard provides definitions and specifies methods to determine performance
characteristics of an identified automatic air quality measuring system. Tests are carried out under stable laboratory conditions or field conditions. The automatic measuring system is considered as a black box operated according to specified procedures.
This International Standard applies to measuring systems for which the following information is available:
. a description of the automatic measuring system providing the result of measurement in the physical unit of the measurand;
. operating procedures of the automatic measuring system including, where appropriate, the procedures of routine adjustment, routine verification and calibration;
. terms of reference for the test program specifying the client requirements and test conditions.
This International Standard applies to measuring systems for which it is possible to apply several reference materials with accepted values with known uncertainty for the measurand, within the range of application.
This International Standard does not specify the number of automatic measuring systems to be tested.
NOTE 1 The number of automatic measuring systems is specified by the client in the terms of reference.
NOTE 2 The list of performance characteristics in this document is limited. Additional performance characteristics can be specified by the client in the terms of reference, if appropriate.

Document History

DS/EN ISO 9169
August 17, 2006
Air quality - Definition and determination of performance characteristics of an automatic measuring system
This International Standard provides definitions and specifies methods to determine performance characteristics of an identified automatic air quality measuring system. Tests are carried out under...
Advertisement