DOD - DSCC-DWG-03017
RESISTOR, THERMAL, THERMISTOR, DIE CHIP, POSITIVE TEMPERATURE COEFFICIENT (PTC) style 0303
| Organization: | DOD |
| Publication Date: | 12 March 2007 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes the requirements for a thermally sensitive die chip thermistor available in ±1 percent, ±2 percent, ±5 percent, and ±10 percent resistance tolerances. These thermistors exhibit positive temperature coefficient (PTC) characteristics and are primarily intended for incorporation into epoxy/wire bond applications. The size of these thermistors is value dependent (see figure 1).
intended Use:
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary... View More
Document History