DIN EN ISO 6165
Earth-moving machinery - Basic types - Identification and terms and definitions (ISO 6165:2006)
| Organization: | DIN |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Earth-moving machinery): | 53.100 |
| ICS Code (Materials handling equipment (Vocabularies)): | 01.040.53 |
scope:
This International Standard gives terms and definitions and an identification structure for classifying earth-moving machinery designed to perform the following operations:
- excavation,
- loading,
- transportation, and
- drilling, spreading, compacting or trenching of earth and other materials,
for example, during work on roads and dams, and on building sites.
The purpose of this International Standard is to provide a clear means of identifying machines according to their function and design configurations.
Annex A provides a procedure based on the identification structure used by this International Standard for classifying the machinery and for introducing detailed identifications consistent with the logic implied by the structure.
Annex B provides a hierarchy of the operator control configurations for earth-moving machinery.
Document History