CEI EN 62135-1

Resistance welding equipment Part 1: Safety requirements for design, manufacture and installation

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2016
Status: active
Page Count: 78
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 62135 applies to equipment for resistance welding and allied processes and includes single and multiple welding stations which may be manually or automatically loaded and/or started.

This part of IEC 62135 covers stationary and portable equipment.

This part of IEC 62135 specifies electrical safety requirements for design, manufacture and installation. It does not cover all non-electrical safety requirements (e.g. noise, vibration).

This part of IEC 62135 does not include electromagnetic compatibility (EMC) requirements, which are included in IEC 62135-2.

To comply with this standard, all safety risks involved in loading, feeding, operating and unloading the equipment, where applicable, should be assessed and the requirements of related standards should be observed.

Document History

September 1, 2018
Resistance welding equipment Part 1: Safety requirements for design, manufacture and installation
A description is not available for this item.
CEI EN 62135-1
February 1, 2016
Resistance welding equipment Part 1: Safety requirements for design, manufacture and installation
This part of IEC 62135 applies to equipment for resistance welding and allied processes and includes single and multiple welding stations which may be manually or automatically loaded and/or started....
July 1, 2010
Resistance welding equipment - Part 1: Safety requirements for the design, manufacture and the installation
Questa Parte 1 della Norma EN/IEC 62135-1 si applica alle apparecchiature per la saldatura a resistenza e processi affini ed include stazioni singole o multiple che possono essere caricate e/o...

References

Advertisement