CEI EN 60320-1

Appliance couplers for household and similar general purposes Part 1: General requirements

inactive
Buy Now
Organization: CEI
Publication Date: 1 February 2016
Status: inactive
Page Count: 72
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This part of lEC 60320 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the mains supply. This part of lEC 60320 is also valid for appliance inlets/appliance outlets integrated or incorporated in appliances.

The rated voltage does not exceed 250 V (a.c.) and the rated current does not exceed 16 A.

Appliance couplers complying with this part of lEC 60320 are suitable for normal use at ambient temperatures not normally exceeding +40 °C, but their average over a period of 24 h does not exceed +35 °C, with a lower limit of the ambient air temperature of -5 °C. Appliance couplers are not suitable for

- use in place of plug and socket-outlet systems according to IEC 60884-1.

- use in place of devices for connecting luminaires (DCLs) according to IEC 61995 or luminaire supporting couplers (LSCs).

NOTE Requirements for d.c. are under consideration

Document History

February 1, 2022
Appliance couplers for household and similar general purposes Part 1: General requirements
A description is not available for this item.
November 1, 2019
Appliance couplers for household and similar general purposes Part 1: General requirements
A description is not available for this item.
November 1, 2016
Appliance couplers for household and similar general purposes Part 1: General requirements
This part of lEC 60320 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto...
CEI EN 60320-1
February 1, 2016
Appliance couplers for household and similar general purposes Part 1: General requirements
This part of lEC 60320 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto...
June 1, 2008
Appliance couplers for household and similar general purposes - Part 1: General requirements
La presente Variante introduce modifiche dimensionali nei fogli di normalizzazione e modifica articoli e paragrafi relativi alla marcatura, alle caratteristiche costruttive e alle prove. La presente...
February 1, 2008
Connettori per usi domestici e similari - Parte 1: Prescrizioni generali
La presente Variante introduce modifiche dimensionali nei fogli di normalizzazione e modifica articoli e paragrafi relativi alla marcatura, alle caratteristiche costruttive e alle prove. Questa...
December 1, 2001
Appliance couplers for household and similar general purposes - Part 1: General requirements
La presente parte della Norma EN 60320 si applica ai connettori bipolari per corrente alternata soltanto, con e senza contatto di terra, con tensione nominale non superiore a 16 A, per usi domestici...
April 1, 1999
Connettori per usi domestici e similari - Parte 1: Prescrizioni generali
November 1, 1997
Connettori per usi domestici e similari - Parte 1: Prescrizioni generali
La presente parte della Norma EN 60320 si applica ai connettori bipolari per corrente alternata soltanto, con e senza contatto di terra, con tensione nominale non superiore a 250 V e corrente...
May 1, 1995
Errata Corrige
March 1, 1995
Variante n. 2
January 1, 1990
Variante n. 1
January 1, 1987
Connettori per usi domestici e similari - Parte 1: Prescrizioni generali
La presente Norma contiene la versione italiana della Norma Europea CENELEC EN 60320-1, derivata dalla Pubblicazione IEC 60320 (1981). Si applica ai connettori bipolari per corrente alternata...

References

Advertisement