AFNOR - NF EN 3444
Aerospace series - Bolt, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification : 1 250 MPa (at ambient temperature)/650°C
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 January 2007 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NF EN 3444
January 1, 2007
Aerospace series - Bolt, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification : 1 250 MPa (at ambient temperature)/650°C
A description is not available for this item.