DIN EN 4178

Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version FprEN 4178:2015

inactive
Organization: DIN
Publication Date: 1 April 2016
Status: inactive
Page Count: 22
ICS Code (Bolts, screws, studs): 49.030.20

Document History

March 1, 2017
Luft- und Raumfahrt - Flachkopfschrauben mit Sechs-Bogenzahn, mit mittlerer Gewindelaenge, aus Titanlegierung, anodisiert, MoS2-geschmiert - Klasse: 1 100 MPa (bei Raumtemperatur)/315 °C; Deutsche und Englische Fassung EN 4178:2017
Diese Europäische Norm legt die Eigenschaften von Flachkopfschrauben mit Sechs-Bogenzahn und mittlerer Gewindelänge aus Titanlegierung, anodisiert, MoS2-geschmiert, fest. Klasse: 1 100 MPa1)/315...
DIN EN 4178
April 1, 2016
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version FprEN 4178:2015
A description is not available for this item.
April 1, 2010
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1100 MPa (at ambient temperature)/315 °C; German and English version EN 4178:2009
A description is not available for this item.
December 1, 1994
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement