DIN EN 2879
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235°C; German and English version FprEN 2879:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 April 2016 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Nuts): | 49.030.30 |
Document History
March 1, 2017
Luft- und Raumfahrt - Annietmuttern, selbstsichernd, luftbestaendig, druckdicht, beweglich, beiderseitiger Flansch, mit zylindrischer Aussenkung, aus korrosionsbestaendigem Stahl, passiviert, MoS2-geschmiert - Klasse: 900 MPa (bei Raumtemperatur)/235 °C; Deutsche und Englische Fassung EN 2879:2017
Diese Europäische Norm legt die Eigenschaften von Annietmuttern, selbstsichernd, druckdicht, luftbeständig, beweglich, beiderseitiger Flansch, mit zylindrischer Aussenkung, aus korrosionsbeständigem...
DIN EN 2879
April 1, 2016
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235°C; German and English version FprEN 2879:2015
A description is not available for this item.
November 1, 1998
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.