DIN EN 3660-064

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 - Product standard; German and English version EN 3660-064:2016

inactive
Organization: DIN
Publication Date: 1 April 2016
Status: inactive
Page Count: 42
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational) for heat shrinkable boot, and / or metallic band under the following conditions:

The mating connectors are listed in EN 3660-002.

NOTE Class N in EN 3660-001 cross refers to class F in EN 3660-064.

Temperature range, Class F (N) : − 65 °C to 200 °C (See note above);

Class K : − 65 °C to 200 °C;

Class KE : − 65 °C to 260 °C;

Class W : − 65 °C to 175 °C;

Class T : − 65 °C to 175 °C (Nickel PTFE plating);

Class Z : − 65 °C to 175 °C (Zinc Nickel plating).

Associated electrical accessories : EN 3660-033 Metallic band (for shield termination).

These cable outlets are designed for termination of overall shielding braid and / or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

September 1, 2022
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking - Product standard; German and English version EN 3660-064:2022
A description is not available for this item.
August 1, 2019
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking - Product standard; German and English version FprEN 3660-064:2019
A description is not available for this item.
DIN EN 3660-064
April 1, 2016
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 - Product standard; German and English version EN 3660-064:2016
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational) for heat shrinkable boot, and / or metallic band under the following...
June 1, 2015
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking - Product standard; German and English version FprEN 3660-064:2015
A description is not available for this item.
October 1, 2010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 and EN 4067 - Product standard; German and English version EN 3660-064:2009
A description is not available for this item.
October 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 and EN 4067 - Product standard; German and English version FprEN 3660-064:2009
A description is not available for this item.

References

Advertisement