DIN EN ISO 6218
Inland navigation vessels - Manually- and power-operated coupling devices for pushing units and coupled vessels - Safety requirements and main dimensions (ISO 6218:2015)
| Organization: | DIN |
| Publication Date: | 1 February 2016 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Deck equipment and installations): | 47.020.50 |
| ICS Code (Inland navigation vessels): | 47.060 |
scope:
This International Standard specifies dimensions and safety requirements for manually operated and power-driven coupling devices used for assembling inland navigation vessels as a push tow or vessels coupled alongside by means of wire rope connections. The coupling device secures the stable positioning of the coupled vessels.
Requirements for the safety to protect operators from accidents during the creation, operation, and separation of the wire rope connections of push tows and vessels coupled alongside are contained in this International Standard.
It also gives rules for designation and testing.
Document History