DIN EN 4644-013

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 013: Plug, size 1, with ground block, without mounting holes, class B and F - Product standard; German and English version EN 4644-013:2015

active, Most Current
Organization: DIN
Publication Date: 1 April 2016
Status: active
Page Count: 15
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies the size 1 plug with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-012 and EN 4644-014.

Document History

DIN EN 4644-013
April 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 013: Plug, size 1, with ground block, without mounting holes, class B and F - Product standard; German and English version EN 4644-013:2015
This European Standard specifies the size 1 plug with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The...
August 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 013: Plug, size 1, with ground block, class B and F - Product standard; German and English version FprEN 4644-013:2015
A description is not available for this item.

References

Advertisement