DIN EN ISO 16012

Plastics - Determination of linear dimensions of test specimens (ISO 16012:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2016
Status: active
Page Count: 15
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies measuring equipment and procedures for the determination of the linear dimensions of rigid plastics test specimens. It is applicable to test specimens described in ISO 20753 but can also be used for other test specimens, and to thicknesses typically in the range 0,4 mm ≤ h ≤ 6,4 mm.

NOTE Determination of dimensions of test specimen made of semi-rigid materials (70 MPa ≤ E ≤ 700 MPa) can follow ISO 23529:2010[1].

Document History

DIN EN ISO 16012
February 1, 2016
Plastics - Determination of linear dimensions of test specimens (ISO 16012:2015)
This International Standard specifies measuring equipment and procedures for the determination of the linear dimensions of rigid plastics test specimens. It is applicable to test specimens described...
July 1, 2015
Plastics - Determination of linear dimensions of test specimens (ISO 16012:2015); German and English version FprEN ISO 16012:2015
A description is not available for this item.

References

Advertisement