NPFC - MIL-PRF-19500/260
SEMICONDUCTOR DEVICE, DIODE, SILICON, POWER RECTIFIER, TYPES 1N1202A, 1N1204A, 1N1206A, 1N3671A, 1N3673A, AND AR VERSIONS, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC, 1N1124A, 1N1126A, 1N1128A, 1N3649, 1N3650, 1N1124RA, 1N1126RA, 1N1128RA , 1N3649R, AND 1N3650R, JAN ONLY
| Organization: | NPFC |
| Publication Date: | 14 March 2007 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification covers the performance requirements for silicon semiconductor power rectifier diodes. Four levels of product assurance are provided for each encapsulated 1N1202A, 1N1204A, 1N1206A, 1N3671A, 1N3673A device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type. One level of product assurance is provided for each device type as specified in MIL-PRF-19500, for the 1N1124A, 1N1126A, 1N1128A, 1N3649, 1N3650. For normal and reverse (A, R, RA, and AR suffix) type devices see 3.4.1.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History