ASTM International - ASTM A683-05(2010)

Standard Specification for Nonoriented Electrical Steel, Semiprocessed Types

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2010
Status: inactive
Page Count: 5
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers the detailed requirements to which flat-rolled, nonoriented semiprocessed electrical steel shall conform.

1.2 This steel is produced to specified maximum core-loss values and is intended primarily for commercial power frequency (50- and 60-Hz) applications in magnetic devices. Desirable core-loss and permeability characteristics are developed through heat treatment by the user.

1.3 These nonoriented, semiprocessed electrical steels are low carbon, silicon-iron or silicon-aluminum-iron alloys containing up to about 2.5 % silicon and less than 1 % aluminum.

1.4 The values stated in customary (cgs-emu and inch-pound) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

abstract:

This specification covers the standard requirements for flat-rolled, nonoriented semiprocessed electrical steel intended primarily for commercial power frequency applications in magnetic devices.... View More

Document History

April 1, 2016
Standard Specification for Nonoriented Electrical Steel, Semiprocessed Types
1.1 This specification covers the detailed requirements to which flat-rolled, nonoriented semiprocessed electrical steel shall conform. 1.2 This steel is produced to specified maximum core-loss...
ASTM A683-05(2010)
November 1, 2010
Standard Specification for Nonoriented Electrical Steel, Semiprocessed Types
This specification covers the standard requirements for flat-rolled, nonoriented semiprocessed electrical steel intended primarily for commercial power frequency applications in magnetic devices....
August 15, 2005
Standard Specification for Nonoriented Electrical Steel, Semiprocessed Types
1.1 This specification covers the detailed requirements to which flat-rolled, nonoriented semiprocessed electrical steel shall conform. 1.2 This steel is produced to specified maximum core-loss...
August 15, 2005
Standard Specification for Nonoriented Electrical Steel, Semiprocessed Types
This specification covers the standard requirements for flat-rolled, nonoriented semiprocessed electrical steel intended primarily for commercial power frequency applications in magnetic devices....
Advertisement