ISO 8437-1

Snow throwers — Safety requirements and test procedures — Part 1: Terminology and common tests

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 22
ICS Code (Special purpose vehicles): 43.160
scope:

This document defines terms and definitions and common test methods applicable to combustion engine powered pedestrian-controlled and ride-on snow throwers. It is intended to be used with ISO 8437-2, ISO 8437-3 and ISO 8437-4 to achieve the full requirements and means of verification for pedestrian-controlled and ride-on snow throwers.

The ISO 8437 series deals with significant hazards, hazardous situations and events relevant to snow throwers used as intended and under the conditions reasonably foreseeable by the manufacturer.

It does not apply to the following:

- electrically powered and battery powered snow throwers;

- hand-held snow throwers;

- airport or highway snow removal machines and equipment;

- machines intended for use in potentially explosive atmospheres.

It does not deal with hazards related to the following:

- battery circuits exceeding 42 V;

- mains connected starting motor;

- magneto grounding circuits;

- working environment;

- electromagnetic compatibility.

The ISO 8437 series is not applicable to machines that were manufactured before the date of its publication.

Document History

ISO 8437-1
July 1, 2019
Snow throwers — Safety requirements and test procedures — Part 1: Terminology and common tests
This document defines terms and definitions and common test methods applicable to combustion engine powered pedestrian-controlled and ride-on snow throwers. It is intended to be used with ISO 8437-2,...

References

Advertisement