DIN EN 1866-2

Mobile fire extinguishers - Part 2: Additional requirements to EN 1866-1 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar; German version prEN 1866-2:2006

inactive
Organization: DIN
Publication Date: 1 February 2007
Status: inactive
Page Count: 23
ICS Code (Fire-fighting): 13.220.10

Document History

July 1, 2014
Mobile fire extinguishers - Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1; German version EN 1866-2:2014
Diese Europäische Norm legt die Anforderungen im Hinblick auf die konstruktive Gestaltung, die Typprüfung, die Herstellung und die Überprüfung während der Fertigung von fahrbaren Feuerlöschern mit...
DIN EN 1866-2
February 1, 2007
Mobile fire extinguishers - Part 2: Additional requirements to EN 1866-1 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar; German version prEN 1866-2:2006
A description is not available for this item.
Advertisement