DIN EN 4495

Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 4495:2006

active, Most Current
Organization: DIN
Publication Date: 1 March 2007
Status: active
Page Count: 21
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 4495
March 1, 2007
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 4495:2006
A description is not available for this item.
February 1, 2000
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement