ISO 15364

Ships and marine technology - Pressure/vacuum valves for cargo tanks

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 2016
Status: inactive
Page Count: 32
ICS Code (Piping systems): 47.020.30
scope:

This International Standard is applicable to pressure-vacuum relief valves protecting marine vessel systems, including cargo tanks, which may be subject to gas/vapour pressure or vacuum beyond the design parameters of the system/tank. This International Standard specifies the minimum requirements for performance and testing of pressure-vacuum relief valves, with emphasis on selection of materials, internal finish and surface requirements for pressure-vacuum valves installed on cargo tanks in tankers (see Annex A). This International Standard specifies design and in-service performance criteria, operational testing and maintenance requirements. Design or manufacturing in accordance with this International Standard does not imply suitability for any given installation, it indicates that certain minimum requirements have been considered and that information necessary for determination of suitability is provided to the buyer of the equipment.

This International Standard does not cover all test procedures for devices that prevent the passage of flame, such as flame arresters. Such devices can be used in conjunction with pressure/vacuum valves.

NOTE 1 Additional information for devices to prevent the passage of flame is found in the International Maritime Organization (IMO) "International Convention for the Safety of Life at Sea, 2009" (SOLAS), Chapter II-2, Regulation 4, and IMO Maritime Safety Committee (MSC) Circular No. 677 (MSC/Circ. 677), "Revised Standards for the Design, Testing and Locating of Devices to Prevent the Passage of Flame into Cargo Tanks in Tankers", as amended.

NOTE 2 In addition to providing pressure relief, high velocity vent valves are devices that prevent the passage of flame. Where high velocity vent valves are installed on the pressure relief system and the vacuum relief valve is protected by a flame arrester, the standards of IMO MSC/Circ. 677, as amended, are applicable. ISO 16852 is also an acceptable test standard for devices to prevent the passage of flame.

Document History

February 1, 2021
Ships and marine technology — Pressure-vacuum valves for cargo tanks and devices to prevent the passage of flame into cargo tanks
This document is applicable to pressure-vacuum valves and to devices to prevent the passage of flame, both protecting cargo tanks, that can be subject to explosive gas/vapour and/or to gas/vapour...
ISO 15364
April 15, 2016
Ships and marine technology - Pressure/vacuum valves for cargo tanks
This International Standard is applicable to pressure-vacuum relief valves protecting marine vessel systems, including cargo tanks, which may be subject to gas/vapour pressure or vacuum beyond the...
December 15, 2007
Ships and marine technology — Pressure/vacuum valves for cargo tanks
A description is not available for this item.
September 1, 2000
Ships and Marine Technology-Pressure/Vacuum Valves for Cargo Tanks
A description is not available for this item.

References

Advertisement