DIN EN 15416-5

Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 5: Determination of conventional pressing time

inactive
Organization: DIN
Publication Date: 1 October 2006
Status: inactive
Page Count: 11
ICS Code (Adhesives): 83.180

Document History

May 1, 2017
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 5: Determination of minimum pressing time under referenced conditions
This European Standard specifies a laboratory method of determining the minimum pressing time for two glue line thicknesses, close contact and 0,2 mm or 0,3 mm, at three temperatures and three wood...
June 1, 2015
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 5: Determination of minimum pressing time under referenced conditions; German and English version prEN 15416-5:2015
A description is not available for this item.
DIN EN 15416-5
October 1, 2006
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 5: Determination of conventional pressing time
A description is not available for this item.

References

Advertisement