CSA - CAN3-A123.52-M85

Asphalt Shingle Application on Roof Slopes 1:6 to Less Than 1:3

inactive
Organization: CSA
Publication Date: 1 July 1985
Status: inactive
Page Count: 36
scope:

This Standard describes the minimum application requirements for asphalt strip shingles or low slope shingles on roofs with slopes from 1:6 to less than 1:3.

Note: Roof Substrate and Ventilation Below Substrate. Appendix A is included to provide recommendations for acceptable substrate for shingles; Appendix B, recommendations for acceptable ventilation below the shingle substrate; Appendix C, recommendations on the application of asphalt shingles over insulation.

Document History

July 1, 1985
Asphalt shingle application on roof slopes 1:6 to less than 1:3
This Standard describes the minimum application requirements for asphalt strip shingles or low slope shingles on roofs with slopes from 1:6 to less than 1:3. Note: Roof Substrate and Ventilation...
CAN3-A123.52-M85
July 1, 1985
Asphalt Shingle Application on Roof Slopes 1:6 to Less Than 1:3
This Standard describes the minimum application requirements for asphalt strip shingles or low slope shingles on roofs with slopes from 1:6 to less than 1:3. Note: Roof Substrate and Ventilation...
January 1, 1985
Asphalt Shingle Application on Roof Slopes 1:6 to Less Than 1:3
This Standard describes the minimum application requirements for asphalt strip shingles or low slope shingles on roofs with slopes from 1:6 to less than 1:3. Note: Roof Substrate and Ventilation...
Advertisement