DS/ISO 19820
Water quality - Determination of the acute toxicity to the marine rotifer Brachionus plicatilis
| Organization: | DS |
| Publication Date: | 5 April 2016 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Examination of biological properties of water): | 13.060.70 |
scope:
ISO 19820:2016 specifies a method for the determination of the lethal effects of toxicants to Brachionus plicatilis after 24 h or 48 h exposure. The method is applicable to the following: a) chemical substances which are soluble or which can be maintained as a stable suspension of dispersions under the conditions of the test; b) industrial or sewage effluents, treated or untreated, if appropriate after decantation, filtration, or centrifugation; c) marine or estuarine waters; d) sediment elutriates/eluates.
Document History