DSF/ISO/DIS 8536-6
Infusion equipment for medical use-- Part 6: Freeze drying closures for infusion bottles
| Organization: | DS |
| Status: | pending |
| Page Count: | 23 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
This part of ISO 8536 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for infusion bottles, as described in ISO 8536-1, which is used in connection with the freeze-drying (or lyophilization) of drugs and biological materials. The dimensional requirements are not applicable to barrier-coated closures. Closures specified in this part of ISO 8536 are intended for single use only. NOTE - The potency, purity, stability and safety of a medicinal product du ring its manufacture and storage can strongly be affected by the nature and performance of the primary packaging.
Document History