DS/ISO/IEC 17825
Information technology – Security techniques – Testing methods for the mitigation of non-invasive attack classes against cryptographic modules
| Organization: | DS |
| Publication Date: | 13 January 2016 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Information coding): | 35.040 |
scope:
ISO/IEC 17825:2016 specifies the non-invasive attack mitigation test metrics for determining conformance to the requirements specified in ISO/IEC 19790 for Security Levels 3 and 4. The test metrics are associated with the security functions specified in ISO/IEC 19790. Testing will be conducted at the defined boundary of the cryptographic module and I/O available at its defined boundary. The test methods used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790 and the test metrics specified in this International Standard for each of the associated security functions specified in ISO/IEC 19790 are specified in ISO/IEC 24759. The test approach employed in this International Standard is an efficient "push-button" approach: the tests are technically sound, repeatable and have moderate costs.
Document History