DSF/PREN 12591

Bitumen and bituminous binders - Specifications for paving grade bitumens

pending
Organization: DS
Status: pending
Page Count: 34
ICS Code (Road construction materials): 93.080.20
scope:

This draft European Standard provides a framework for specifying a range of properties and relevant test methods for bitumens, which are suitable for use in the construction and maintenance of roads, airfields and other paved areas, together with requirements for evaluation of conformity. This draft European Standard does not directly address 'cohesion, adhesion and setting ability' (see Introduction). Although industrial bitumens are specified according to EN 13305, it should be underlined that paving grade bitumens, specified according to this draft European Standard, can also be used for industrial applications.

Document History

August 11, 2009
Bitumen and bituminous binders - Specifications for paving grade bitumens
This European Standard provides a framework for specifying a range of properties and relevant test methods for bitumens, which are suitable for use in the construction and maintenance of roads,...
December 20, 2002
Petroleum products - Bitumen and bituminous binders - Specifications for paving grade bitumens
This European Standard specifies the properties and relevant test methods for paving grade bitumens which are suitable for use in road construction and maintenance and which are obtained by refining...
January 21, 2000
Petroleum products - Bitumen and bituminous binders - Specifications for paving grade bitumens
This European Standard specifies the properties and relevant test methods for paving grade bitumens which are suitable for use in road construction and maintenance and which are obtained by refining...
Bitumen and bituminous binders – Specifications for paving grade bitumens
This European Standard provides a framework for specifying a range of properties and relevant test methods for bitumens, which are suitable for use in the construction and maintenance of roads,...
DSF/PREN 12591
Bitumen and bituminous binders - Specifications for paving grade bitumens
This draft European Standard provides a framework for specifying a range of properties and relevant test methods for bitumens, which are suitable for use in the construction and maintenance of roads,...
Bitumen and bituminous binders - Specifications for paving grade bitumens
This European Standard provides a framework for specifying a range of properties and relevant test methods for bitumens which are suitable for use in the construction and maintenance of roads,...
Advertisement