DSF/PREN ISO 7719
Prevailing torque (all-metal) hexagon regular nuts - Product grades A and B (ISO/DIS 7719:2016)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of prevailing torque all-metal hexagon regular nuts with coarse pitch thread from nominal diameter M5 through M39, with product grade A for nominal diameter ≤ M16 and product grade B for nominal diameter > M16. NOTE - The dimensions of the nuts correspond to those given in ISO 4032 plus prevailing torque feature.
Document History
February 12, 2013
Prevailing torque type all-metal hexagon regular nuts - Property classes 5, 8 and 10
ISO 7719:2012 specifies the characteristics of prevailing torque type all-metal hexagon regular nuts with threads from M5 up to and including M36, in product grade A for threads up to and including...
February 11, 1998
Prevailing torque type all-metal hexagon nuts, style 1 - Property classes 5, 8 and 10
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 1, with threads from M 5 up to and including M 36, in product grade A for threads...
DSF/PREN ISO 7719
Prevailing torque (all-metal) hexagon regular nuts - Product grades A and B (ISO/DIS 7719:2016)
This International Standard specifies the characteristics of prevailing torque all-metal hexagon regular nuts with coarse pitch thread from nominal diameter M5 through M39, with product grade A for...
Prevailing torque type all-metal hexagon nuts, style 1 - Property classes 5, 8 and 10 (ISO/FDIS 7719:2012)
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 1, with threads from M5 up to and including M36, in product grade A for threads up...