CEN - EN 4531-201
Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 201: Optical contact for EN 4641 singlemode cable -55 °C to 125 °C - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This standard defines the performance and dimensions of optical PC profiled contact for singlemode 9 micrometres/125 micrometres fibre and (1,8 ± 0,1) mm diameter cable.
Document History
EN 4531-201
January 1, 2016
Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 201: Optical contact for EN 4641 singlemode cable -55 °C to 125 °C - Product standard
This standard defines the performance and dimensions of optical PC profiled contact for singlemode 9 micrometres/125 micrometres fibre and (1,8 ± 0,1) mm diameter cable.