JSA - JIS H 4040

Aluminium and aluminium alloy bars and wires

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 November 2015
Status: active
Page Count: 83
ICS Code (Aluminium products): 77.150.10
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This Standard specifies extruded aluminium and aluminium alloy rods/bars (hereafter referred to as "extruded bars"), cold-drawn aluminium and aluminium alloy rods/bars (hereafter referred to as "cold-drawn bars") and cold-drawn aluminium and aluminium alloy wires (hereafter referred to as "cold-drawn wires"). This Standard applies to bars and wires having a circular, square, rectangular (with the short side length exceeding one-tenth of the long side length) or hexagonal cross-section, but does not apply to shapes having a square, rectangular or hexagonal cross-section whose corner radii are specified.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 209 : 2007 Aluminium and aluminium alloys - Chemical composition

ISO 6362-1 : 2012 Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 1 : Technical conditions for inspection and delivery

ISO 6362-2 : 2014 Wrought aluminium and aluminium alloys - Extruded rodslbars, tubes and profiles - Part 2 : Mechanical properties

ISO 6362-3 : 2012 Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 3 : Extruded rectangular bars - Tolerances on shape and dimensions

ISO 6362-5 : 2012 Wrought aluminium and aluminium alloys - Extruded rodslbars, tubes and profiles - Part 5 : Round, square and hexagonal bars - Tolerances on shape and dimensions

ISO 6362-7 : 2014 Wrought aluminium and aluminium alloys - Extruded rodslbars, tubes and profiles - Part 7 : Chemical composition

ISO 6363-1 : 2012 Wrought aluminium and aluminium alloys - Colddrawn rods/bars~ tubes and wires - Part 1 : Technical conditions for inspection and delivery

ISO 6363-2 : 2012 Wrought aluminium and aluminium alloys - Colddra wn rods/bars and tubes and wires - Part 2 : Mechanical properties

ISO 6363-3 : 2012 Wrought aluminium and aluminium alloys - Colddrawn rods/bars~ tubes and wires -Part 3: Drawn round bars and wires - Tolerances on form and dimensions (symmetric plus and min us tolerances on diameter)

ISO 6363-4 : 2012 Wrought aluminium and aluminium alloys - Colddrawn rods/bars~ tubes and wires-Part 4 : Drawn rectangular bars and wires - Tolerances on form and dimensions

ISO 6363-5 : 2012 Wrought aluminium and aluminium alloys - Colddra wn rods/bars~ tubes and wires - Part 5 : Dra wn square and hexagonal bars and wires - Tolerances on form and dimensions (overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

 

Document History

JIS H 4040
November 20, 2015
Aluminium and aluminium alloy bars and wires
This Standard specifies extruded aluminium and aluminium alloy rods/bars (hereafter referred to as "extruded bars"), cold-drawn aluminium and aluminium alloy rods/bars (hereafter referred to as...
November 1, 2008
Aluminium and Aluminium Alloy Rods, Bars and Wires
A description is not available for this item.
February 20, 2006
Aluminium and Aluminium Alloy Rods, Bars and Wires
A description is not available for this item.
August 20, 1999
Aluminium and Aluminium Alloy Rods, Bars and Wires
A description is not available for this item.
January 1, 1988
Aluminium and Aluminium Alloy Rods, Bars and Wires Edition 1; (Errata - 1996)
A description is not available for this item.

References

Advertisement